Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDE5C2A680J0M1H03A

Description
MLCC Radial Capacitors 100Vdc 68pF C0G
Request a Quote Datasheet
Description
MLCC Radial Capacitors 100Vdc 68pF C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1335713 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335713
MLCCs - Multilayer Ceramic Capacitors 1335713
MLCC Radial Capacitors 100Vdc 68pF C0G

MLCC Radial Capacitors 100Vdc 68pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692848
MLCCs - Multilayer Ceramic Capacitors 1692848
MLCC Radial Capacitors 100Vdc 68pF C0G

MLCC Radial Capacitors 100Vdc 68pF C0G

Supplier's Site
Ceramic Capacitors - 490-9122-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9122-3-ND
Ceramic Capacitors 490-9122-3-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9122-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9122-1-ND
Ceramic Capacitors 490-9122-1-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

68pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
68PF 100V Capacitor
60-RDE5C2A680J0M1H03A
68PF 100V Capacitor 60-RDE5C2A680J0M1H03A
CAP CER 68PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A680J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A680J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 68PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A680J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A680J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1335713 490-9122-3-ND 60-RDE5C2A680J0M1H03A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 68PF 100V Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX560K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details