560pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
560pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Murata RDE5C2A561J0M1H03A
Murata RDE5C2A561J0M1H03A
CAP CER 560PF 100V C0G/NP0 RAD Product overview: RDE5C2A561J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A561J0M1H03
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9118-3-ND | 1503987 | 60-RDE5C2A561J0M1H03A |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 560PF 100V Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |