47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 47PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A470J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A470J0M1H03
MLCC Radial Capacitors 100Vdc 47pF C0G
MLCC Radial Capacitors 100Vdc 47pF C0G
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9110-3-ND | 60-RDE5C2A470J0M1H03A | 1335711 |
| Product Name | Ceramic Capacitors | 47PF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | General Purpose | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |