Murata Electronics 22PF 100V Capacitor RDE5C2A220J0S1H03A

Description
CAP CER 22PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A220J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A220J0S1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A220J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A220J0S1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 100V Capacitor
60-RDE5C2A220J0S1H03A
22PF 100V Capacitor 60-RDE5C2A220J0S1H03A
CAP CER 22PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A220J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A220J0S1H03 A can be used for catalog matching and distributor lookup.

CAP CER 22PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A220J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A220J0S1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360092-RDE5C2A220J0S1H03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360092-RDE5C2A220J0S1H03A
Capacitors - Ceramic Capacitors 1360092-RDE5C2A220J0S1H03A
Win Source Part Number: 1360092-RDE5C2A220J0 S1H03A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package / Case: Radial Base Product Number: RDE5C2A Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 100V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Product Status: Active

Win Source Part Number: 1360092-RDE5C2A220J0S1H03A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package / Case: Radial
Base Product Number: RDE5C2A
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 100V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 490-9085-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9085-3-ND
Ceramic Capacitors 490-9085-3-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9085-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9085-1-ND
Ceramic Capacitors 490-9085-1-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
RDE5C2A220J0S1H03A
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded RDE5C2A220J0S1H03A
±5% 100V 22pF C0G Plugin,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 100V 22pF C0G Plugin,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Ceramic Capacitors - RDE5C2A220J0S1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C2A220J0S1H03A
Ceramic Capacitors RDE5C2A220J0S1H03A
CAP CER 22PF 100V C0G/NP0 RADIAL

CAP CER 22PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDE5C2A220J0S1H03A 1360092-RDE5C2A220J0S1H03A 490-9085-3-ND RDE5C2A220J0S1H03A RDE5C2A220J0S1H03A
Product Name 22PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details