Murata Electronics Ceramic Capacitors RDE5C1H6R0D0P1H03B

Description
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8715-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8715-ND
Ceramic Capacitors 490-8715-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-RDE5C1H6R0D0P1H03B
6PF 50V Capacitor 60-RDE5C1H6R0D0P1H03B
CAP CER 6PF 50V NP0 RADIAL Product overview: RDE5C1H6R0D0P1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H6R0D0P1H03 B can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V NP0 RADIAL Product overview: RDE5C1H6R0D0P1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H6R0D0P1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 490-8715-ND 60-RDE5C1H6R0D0P1H03B
Product Name Ceramic Capacitors 6PF 50V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers