Murata RDE5C1H6R0D0M1H03A
Murata RDE5C1H6R0D0M1H03A
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 6PF 50V C0G/NP0 RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1335697 | 490-9044-3-ND | RDE5C1H6R0D0M1H03A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Single-Layer | |
| Applications | Automotive | General Purpose | General Purpose; General Purpose |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |