CAP CER 4PF 50V C0G/NP0 RADIAL Product overview: RDE5C1H4R0C0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H4R0C0M1H03
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
4pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
MLCC Radial Capacitors 50Vdc 4.0pF C0G
MLCC Radial Capacitors 50Vdc 4.0pF C0G
MLCC Radial Capacitors 50Vdc 4.0pF C0G
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RDE5C1H4R0C0M1H03A | 490-9028-3-ND | 1335691P | 1335691 |
| Product Name | 4PF 50V Capacitor | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF |