27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 27pF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
Delivery on production packaging - Box. This product is non-returnable.
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 27pF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 490-9000-1-ND | 1335678P |
Product Name | Ceramic Capacitors | |
Configuration / Form Factor | Leaded Capacitor | |
Applications | General Purpose | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G |
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |