CAP CER 220PF 50V C0G/NP0 RADIAL Product overview: RDE5C1H221J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H221J0M1H03
Murata RDE5C1H221J0M1H03A
Murata RDE5C1H221J0M1H03A
Murata RDE5C1H221J0M1H03A
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 220PF 50V C0G/NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RDE5C1H221J0M1H03A | 1335677P | 1335677 | 490-8994-3-ND | RDE5C1H221J0M1H03A |
| Product Name | 220PF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |