1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 1PF 50V C0G/NP0 RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-8991-1-ND | RDE5C1H1R0C0S1H03A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |