Murata Power Solutions Ceramic Capacitors RDE5C1H153J1M1H03A

Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8980-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8980-3-ND
Ceramic Capacitors 490-8980-3-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-8980-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8980-1-ND
Ceramic Capacitors 490-8980-1-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1504009 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504009
MLCCs - Multilayer Ceramic Capacitors 1504009
MLCC Radial 50Vdc 15000pF C0G

MLCC Radial 50Vdc 15000pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1503974 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503974
MLCCs - Multilayer Ceramic Capacitors 1503974
MLCC Radial 50Vdc 15000pF C0G

MLCC Radial 50Vdc 15000pF C0G

Supplier's Site
Singapore, Singapore
0.015UF 50V Capacitor
60-RDE5C1H153J1M1H03A
0.015UF 50V Capacitor 60-RDE5C1H153J1M1H03A
CAP CER 0.015UF 50V C0G/NP0 RAD Product overview: RDE5C1H153J1M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H153J1M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 50V C0G/NP0 RAD Product overview: RDE5C1H153J1M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C1H153J1M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDE5C1H153J1M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C1H153J1M1H03A
Capacitors - Ceramic Capacitors RDE5C1H153J1M1H03A
CAP CER 0.015UF 50V C0G/NP0 RAD

CAP CER 0.015UF 50V C0G/NP0 RAD

Supplier's Site
Cap, 0.015Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9325
Cap, 0.015Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9325
CAP, 0.015UF, 50V, MLCC, RADIAL; Capacitance:0.015µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.015UF, 50V, MLCC, RADIAL; Capacitance:0.015µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8980-3-ND 1504009 60-RDE5C1H153J1M1H03A RDE5C1H153J1M1H03A 94AC9325
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.015UF 50V Capacitor Capacitors - Ceramic Capacitors Cap, 0.015Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details