120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
MLCC Radial Capacitors 50Vdc 120pF C0G
MLCC Radial Capacitors 50Vdc 120pF C0G
CAP CER 120PF 50V C0G/NP0 RADIAL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-8968-3-ND | 1335667 | RDE5C1H121J0M1H03A |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | Automotive | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |