Win Source Part Number: 1360134-RCER73A223K3
Category: Capacitors - Ceramic Capacitors
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: *
Package: Bulk
Product Status: Active
Base Product Number: RCER73A
HTSUS: 8532.24.0060
REACH Status: REACH Unaffected
ECCN: EAR99
CAP CER Product overview: RCER73A223K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER73A223K3K1H03
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360134-RCER73A223K3K1H03B | 490-RCER73A223K3K1H03B-ND | 60-RCER73A223K3K1H03B | 535-RCER73A223K3K1H03B |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor | CAP CER |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic X7R; X7R |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |