Murata Electronics Ceramic Capacitors RCER71H683K0A2H03B

Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCER71H683K0A2H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCER71H683K0A2H03B-ND
Ceramic Capacitors RCER71H683K0A2H03B-ND
0.068µF ±10% 50V Ceramic Capacitor X7R Radial

0.068µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RCER71H683K0A2H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCER71H683K0A2H03B
Ceramic Capacitors RCER71H683K0A2H03B
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RCER71H683K0A2H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCER71H683K0A2H03B
Capacitors - Ceramic Capacitors RCER71H683K0A2H03B
CAP CER 0.068UF 50V X7R RADIAL

CAP CER 0.068UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number RCER71H683K0A2H03B-ND RCER71H683K0A2H03B RCER71H683K0A2H03B
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details