CAP CER 2200PF 50V X7R RADIAL Product overview: RCER71H222K0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H222K0A2H03
2200pF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 2200PF 50V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RCER71H222K0A2H03B | 490-RCER71H222K0A2H03B-ND | RCER71H222K0A2H03B |
| Product Name | 2200PF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF |