Murata Electronics Ceramic Capacitors RCER71H154K1K1H03B

Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCER71H154K1K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCER71H154K1K1H03B-ND
Ceramic Capacitors RCER71H154K1K1H03B-ND
0.15µF ±10% 50V Ceramic Capacitor X7R Radial

0.15µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360129-RCER71H154K1K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360129-RCER71H154K1K1H03B
Capacitors - Ceramic Capacitors 1360129-RCER71H154K1K1H03B
Win Source Part Number: 1360129-RCER71H154K1 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RCE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RCER71H Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 0.15 µF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.138" (3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1360129-RCER71H154K1K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RCE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RCER71H
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 0.15 µF
Tolerance: ±10%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.138" (3.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
Singapore, Singapore
0.15UF 50V Capacitor
60-RCER71H154K1K1H03B
0.15UF 50V Capacitor 60-RCER71H154K1K1H03B
CAP CER 0.15UF 50V X7R RADIAL Product overview: RCER71H154K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H154K1K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 50V X7R RADIAL Product overview: RCER71H154K1K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71H154K1K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RCER71H154K1K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCER71H154K1K1H03B
Ceramic Capacitors RCER71H154K1K1H03B
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RCER71H154K1K1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCER71H154K1K1H03B
Capacitors - Ceramic Capacitors RCER71H154K1K1H03B
CAP CER 0.15UF 50V X7R RADIAL

CAP CER 0.15UF 50V X7R RADIAL

Supplier's Site
Multilayer Ceramic Capacitors MLCC - Leaded 0.15uF 50volts X7R LS=5mm +/-10% - 535-RCER71H154K1K1H03B - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - Leaded 0.15uF 50volts X7R LS=5mm +/-10%
535-RCER71H154K1K1H03B
Multilayer Ceramic Capacitors MLCC - Leaded 0.15uF 50volts X7R LS=5mm +/-10% 535-RCER71H154K1K1H03B
Multilayer Ceramic Capacitors MLCC - Leaded 0.15uF 50volts X7R LS=5mm +/-10%

Multilayer Ceramic Capacitors MLCC - Leaded 0.15uF 50volts X7R LS=5mm +/-10%

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number RCER71H154K1K1H03B-ND 1360129-RCER71H154K1K1H03B 60-RCER71H154K1K1H03B RCER71H154K1K1H03B RCER71H154K1K1H03B 535-RCER71H154K1K1H03B
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.15UF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - Leaded 0.15uF 50volts X7R LS=5mm +/-10%
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic X7R; X7R
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details