CAP CER 4.7UF 25V X7R RADIAL Product overview: RCER71E475K2A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCER71E475K2A2H03
4.7µF ±10% 25V Ceramic Capacitor X7R Radial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-RCER71E475K2A2H03B | RCER71E475K2A2H03B-ND |
| Product Name | 4.7UF 25V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF |