Murata Electronics Ceramic Capacitors RCEC72A155K3A2H03B

Description
1.5µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
1.5µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCEC72A155K3A2H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCEC72A155K3A2H03B-ND
Ceramic Capacitors RCEC72A155K3A2H03B-ND
1.5µF ±10% 100V Ceramic Capacitor X7S Radial

1.5µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - RCEC72A155K3A2H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCEC72A155K3A2H03B
Ceramic Capacitors RCEC72A155K3A2H03B
CAP CER 1.5UF 100V X7S RADIAL

CAP CER 1.5UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RCEC72A155K3A2H03B-ND RCEC72A155K3A2H03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details