Murata Electronics 22UF 50V Capacitor RCEC71H226MWK1H03B

Description
CAP CER 22UF 50V X7S RADIAL Product overview: RCEC71H226MWK1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCEC71H226MWK1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 50V X7S RADIAL Product overview: RCEC71H226MWK1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCEC71H226MWK1H03 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 50V Capacitor
60-RCEC71H226MWK1H03B
22UF 50V Capacitor 60-RCEC71H226MWK1H03B
CAP CER 22UF 50V X7S RADIAL Product overview: RCEC71H226MWK1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCEC71H226MWK1H03 B can be used for catalog matching and distributor lookup.

CAP CER 22UF 50V X7S RADIAL Product overview: RCEC71H226MWK1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCEC71H226MWK1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360113-RCEC71H226MWK1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360113-RCEC71H226MWK1H03B
Capacitors - Ceramic Capacitors 1360113-RCEC71H226MWK1H03B
Win Source Part Number: 1360113-RCEC71H226MW K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RCE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RCEC71H Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Max): 0.295" (7.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S Lead Style: Formed Leads

Win Source Part Number: 1360113-RCEC71H226MWK1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RCE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RCEC71H
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Max): 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S
Lead Style: Formed Leads

Buy Now Datasheet
Ceramic Capacitors - 490-RCEC71H226MWK1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RCEC71H226MWK1H03B-ND
Ceramic Capacitors 490-RCEC71H226MWK1H03B-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - RCEC71H226MWK1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCEC71H226MWK1H03B
Ceramic Capacitors RCEC71H226MWK1H03B
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-RCEC71H226MWK1H03B 1360113-RCEC71H226MWK1H03B 490-RCEC71H226MWK1H03B-ND RCEC71H226MWK1H03B
Product Name 22UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details