Murata Power Solutions Ceramic Capacitors RCE5C2A391J0K1H03B

Description
390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RCE5C2A391J0K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RCE5C2A391J0K1H03B-ND
Ceramic Capacitors RCE5C2A391J0K1H03B-ND
390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
390PF 100V Capacitor
60-RCE5C2A391J0K1H03B
390PF 100V Capacitor 60-RCE5C2A391J0K1H03B
CAP CER 390PF 100V NP0 RADIAL Product overview: RCE5C2A391J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A391J0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 390PF 100V NP0 RADIAL Product overview: RCE5C2A391J0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A391J0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8410739 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410739
MLCCs - Multilayer Ceramic Capacitors 8410739
Cap Ceramic Radial RCE Series 390pF 100V

Cap Ceramic Radial RCE Series 390pF 100V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8410739P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8410739P
MLCCs - Multilayer Ceramic Capacitors 8410739P
Cap Ceramic Radial RCE Series 390pF 100V

Cap Ceramic Radial RCE Series 390pF 100V

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706107 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706107
MLCCs - Multilayer Ceramic Capacitors 1706107
Cap Ceramic Radial RCE Series 390pF 100V

Cap Ceramic Radial RCE Series 390pF 100V

Supplier's Site
Cap, 390Pf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 100V, Mlcc, Radial; Capacitance Murata
94AC9260
Cap, 390Pf, 100V, Mlcc, Radial; Capacitance Murata 94AC9260
CAP, 390PF, 100V, MLCC, RADIAL; Capacitance:390pF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 390PF, 100V, MLCC, RADIAL; Capacitance:390pF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number RCE5C2A391J0K1H03B-ND 60-RCE5C2A391J0K1H03B 8410739 8410739P 94AC9260
Product Name Ceramic Capacitors 390PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 390Pf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details