Murata Electronics 390PF 100V Capacitor RCE5C2A391J0DBH03A

Description
CAP CER 390PF 100V C0G/NP0 RAD Product overview: RCE5C2A391J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A391J0DBH03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 390PF 100V C0G/NP0 RAD Product overview: RCE5C2A391J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A391J0DBH03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
390PF 100V Capacitor
60-RCE5C2A391J0DBH03A
390PF 100V Capacitor 60-RCE5C2A391J0DBH03A
CAP CER 390PF 100V C0G/NP0 RAD Product overview: RCE5C2A391J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A391J0DBH03 A can be used for catalog matching and distributor lookup.

CAP CER 390PF 100V C0G/NP0 RAD Product overview: RCE5C2A391J0DBH03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A391J0DBH03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360106-RCE5C2A391J0DBH03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360106-RCE5C2A391J0DBH03A
Capacitors - Ceramic Capacitors 1360106-RCE5C2A391J0DBH03A
Win Source Part Number: 1360106-RCE5C2A391J0 DBH03A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RCE Package / Case: Radial Base Product Number: RCE5C2A Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 390 pF Tolerance: ±5% Voltage - Rated: 100V Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm) Height - Seated (Max): 0.138" (3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight Product Status: Active

Win Source Part Number: 1360106-RCE5C2A391J0DBH03A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RCE
Package / Case: Radial
Base Product Number: RCE5C2A
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 390 pF
Tolerance: ±5%
Voltage - Rated: 100V
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.142" L x 0.098" W (3.60mm x 2.50mm)
Height - Seated (Max): 0.138" (3.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 490-7466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7466-1-ND
Ceramic Capacitors 490-7466-1-ND
390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-7466-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7466-3-ND
Ceramic Capacitors 490-7466-3-ND
390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAP CER 390PF 100V C0G/NP0 RAD - 535-RCE5C2A391J0DBH03A - Utmel Electronic Limited
Hong Kong, China
CAP CER 390PF 100V C0G/NP0 RAD
535-RCE5C2A391J0DBH03A
CAP CER 390PF 100V C0G/NP0 RAD 535-RCE5C2A391J0DBH03A
CAP CER 390PF 100V C0G/NP0 RAD

CAP CER 390PF 100V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - RCE5C2A391J0DBH03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C2A391J0DBH03A
Ceramic Capacitors RCE5C2A391J0DBH03A
CAP CER 390PF 100V C0G/NP0 RAD

CAP CER 390PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RCE5C2A391J0DBH03A 1360106-RCE5C2A391J0DBH03A 490-7466-1-ND 535-RCE5C2A391J0DBH03A RCE5C2A391J0DBH03A
Product Name 390PF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors CAP CER 390PF 100V C0G/NP0 RAD Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers