27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 27PF 100V NP0 RADIAL
CAP, 27PF, 100V, MLCC, RADIAL; Capacitance:27pF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes
CAP CER 27PF 100V NP0 RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | RCE5C2A270J0K1H03B-ND | RCE5C2A270J0K1H03B | 29AH7253 | RCE5C2A270J0K1H03B |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 27Pf, 100V, Mlcc, Radial; Capacitance Murata | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |