CAP CER 15PF 100V NP0 RADIAL Product overview: RCE5C2A150J0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C2A150J0A2H03
Ceramic Radial RCE Series 15pF 100V
Ceramic Radial RCE Series 15pF 100V
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP, 15PF, 100V, MLCC, RADIAL; Capacitance:15pF; Voltage Rating:100V; Product Range:RCE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RCE5C2A150J0A2H03B | 8118358 | RCE5C2A150J0A2H03B-ND | 94AC9256 |
| Product Name | 15PF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 15Pf, 100V, Mlcc, Radial; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |