Murata Electronics Ceramic Capacitors RCE5C1H221J0A2H03B

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12837-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12837-ND
Ceramic Capacitors 490-12837-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-RCE5C1H221J0A2H03B
220PF 50V Capacitor 60-RCE5C1H221J0A2H03B
CAP CER 220PF 50V NP0 RADIAL Product overview: RCE5C1H221J0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H221J0A2H03 B can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V NP0 RADIAL Product overview: RCE5C1H221J0A2H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RCE5C1H221J0A2H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RCE5C1H221J0A2H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C1H221J0A2H03B
Ceramic Capacitors RCE5C1H221J0A2H03B
CAP CER 220PF 50V NP0 RADIAL

CAP CER 220PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-12837-ND 60-RCE5C1H221J0A2H03B RCE5C1H221J0A2H03B
Product Name Ceramic Capacitors 220PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details