Murata Electronics Ceramic Capacitors RCE5C1H121J0M1H03A

Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7329-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7329-3-ND
Ceramic Capacitors 490-7329-3-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RCE5C1H121J0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RCE5C1H121J0M1H03A
Capacitors - Ceramic Capacitors RCE5C1H121J0M1H03A
CAP CER 120PF 50V C0G/NP0 RADIAL

CAP CER 120PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - RCE5C1H121J0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RCE5C1H121J0M1H03A
Ceramic Capacitors RCE5C1H121J0M1H03A
CAP CER 120PF 50V C0G/NP0 RADIAL

CAP CER 120PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7329-3-ND RCE5C1H121J0M1H03A RCE5C1H121J0M1H03A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101162U100EH2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1600 microF
View Details
3 suppliers