Murata Electronics Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter PX1004

Description
Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter
Description
Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter - 535-PX1004 - Utmel Electronic Limited
Hong Kong, China
Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter
535-PX1004
Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter 535-PX1004
Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter

Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 535-PX1004
Product Name Signal Conditioning 82.2MHz, IS-54 TDMA IF SAW Filter
Filter Design Saw Filter
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 82.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1950/60)-181NW - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 60000 kHz
Insertion Loss 0.7500 dB
View Details
RF Band Pass Filter - UIYBPF3020B - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details