Murata Power Solutions DC DC Converters PWR1311AC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1818-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1818-5-ND
DC DC Converters 811-1818-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 50mA, 50mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PWR1311AC
792750-PWR1311AC
Power Supplies Board Mount DCDC Converters - PWR1311AC 792750-PWR1311AC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 792750-PWR1311AC Series: PWR13xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 24-DIP Module, 9 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Isolation: 4kV (4000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 75% Family Name: PWR1311 Categories: Power Supplies - Board Mount Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 50mA, 50mA Alternative Parts (Cross-Reference): R2D12-1215/HP; R2D12-1215/P-R ; CTDD2010DF-1215-DU3K -2; R2D12-1215/HP-R; Introduction Date: July 16, 2008 Country of Origin: China, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 792750-PWR1311AC
Series: PWR13xxC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 24-DIP Module, 9 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Isolation: 4kV (4000V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 75%
Family Name: PWR1311
Categories: Power Supplies - Board Mount
Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 50mA, 50mA
Alternative Parts (Cross-Reference): R2D12-1215/HP; R2D12-1215/P-R ; CTDD2010DF-1215-DU3K-2; R2D12-1215/HP-R;
Introduction Date: July 16, 2008
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 87K4864 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions
87K4864
Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions 87K4864
DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1311AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1311AC
Power Supplies - Board Mount - DC DC Converters PWR1311AC
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1818-5-ND 792750-PWR1311AC 87K4864 PWR1311AC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PWR1311AC Dc-Dc Converter, Iso Pol, 2 O/p, 1.5W, 15V, -15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
DC Output Current 0.0500 amps 0.0500 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 787-1721 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
4 suppliers