Murata Power Solutions DC DC Converters PWR1308AC

Description
Isolated Module DC DC Converter 1 Output 15V 100mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 100mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1816-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1816-5-ND
DC DC Converters 811-1816-5-ND
Isolated Module DC DC Converter 1 Output 15V 100mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 100mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Murata Power Solutions - 87K4861 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Murata Power Solutions
87K4861
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Murata Power Solutions 87K4861
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 100mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 100mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1308AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1308AC
Power Supplies - Board Mount - DC DC Converters PWR1308AC
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1816-5-ND 87K4861 PWR1308AC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 100Ma, 15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details