Murata Power Solutions Power Supplies - Board Mount PWR1307AC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045978-PWR1307AC Category: Power Supplies - Board Mount Family: DC DC Converters Series: PWR13xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (9 Leads) Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 51 Catalog: PWR13xxC Series Voltage - Isolation: 4kV (4000V) Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 75% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045978-PWR1307AC Category: Power Supplies - Board Mount Family: DC DC Converters Series: PWR13xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (9 Leads) Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 51 Catalog: PWR13xxC Series Voltage - Isolation: 4kV (4000V) Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 75% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
045978-PWR1307AC
Power Supplies - Board Mount 045978-PWR1307AC
Manufacturer: Murata Electronics North America Win Source Part Number: 045978-PWR1307AC Category: Power Supplies - Board Mount Family: DC DC Converters Series: PWR13xxC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (9 Leads) Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 51 Catalog: PWR13xxC Series Voltage - Isolation: 4kV (4000V) Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 2W Efficiency: 75% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 045978-PWR1307AC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PWR13xxC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP Module (9 Leads)
Size / Dimension: 1.27" L x 0.81" W x 0.40" H (32.3mm x 20.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 51
Catalog: PWR13xxC Series
Voltage - Isolation: 4kV (4000V)
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 75%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 811-2689-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2689-5-ND
DC DC Converters 811-2689-5-ND
Isolated Module DC DC Converter 1 Output 12V 125mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 125mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PWR1307AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PWR1307AC
Power Supplies - Board Mount - DC DC Converters PWR1307AC
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 125Ma, 12V; Power Supply Approvals Murata Power Solutions - 87K4860 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 125Ma, 12V; Power Supply Approvals Murata Power Solutions
87K4860
Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 125Ma, 12V; Power Supply Approvals Murata Power Solutions 87K4860
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 125mA, 12V; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 125mA, 12V; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 045978-PWR1307AC 811-2689-5-ND PWR1307AC 87K4860
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 125Ma, 12V; Power Supply Approvals Murata Power Solutions
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps 0.1250 amps
DC Output Power 2 watts 1.5 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC1R5-4803SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 2787-2144/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers