Murata Electronics PVG5H103C01R00 PVG5H103C01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086385-PVG5H103C01R 00 Packaging: Box Length: 4.9 mm Tolerance: 10 % Height: 3.7 mm Weight: 60 mg Resistance: 10 kΩ Power Rating: 250 mW Width: 4.8 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086385-PVG5H103C01R 00 Packaging: Box Length: 4.9 mm Tolerance: 10 % Height: 3.7 mm Weight: 60 mg Resistance: 10 kΩ Power Rating: 250 mW Width: 4.8 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVG5H103C01R00 - 1086385-PVG5H103C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086385-PVG5H103C01R 00 Packaging: Box Length: 4.9 mm Tolerance: 10 % Height: 3.7 mm Weight: 60 mg Resistance: 10 kΩ Power Rating: 250 mW Width: 4.8 mm Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086385-PVG5H103C01R00
Packaging: Box
Length: 4.9 mm
Tolerance: 10 %
Height: 3.7 mm
Weight: 60 mg
Resistance: 10 kΩ
Power Rating: 250 mW
Width: 4.8 mm
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
Potentiometer - 5-PVG5H103C01R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Potentiometer
5-PVG5H103C01R00
Potentiometer 5-PVG5H103C01R00
Product overview: PVG5H103C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVG5H103C01R00 can be used for catalog matching and distributor lookup.

Product overview: PVG5H103C01R00 from Murata Electronics is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-PVG5H103C01R00 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1086385-PVG5H103C01R00 5-PVG5H103C01R00
Product Name PVG5H103C01R00 Potentiometer
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data