Murata Electronics PVG5A202C01R00 PVG5A202C01R00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204896-PVG5A202C01R 00 Packaging: Tape and Reel Termination: SMD/SMT Length: 4.8 mm Tolerance: 10 % Temperature Coefficient: 150 ppm/°C Military Standard: Not Composition: Cermet Weight: 60 mg Number of Turns: 11 Resistance: 2 kΩ Power Rating: 250 mW Width: 3.5 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 3.9 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204896-PVG5A202C01R 00 Packaging: Tape and Reel Termination: SMD/SMT Length: 4.8 mm Tolerance: 10 % Temperature Coefficient: 150 ppm/°C Military Standard: Not Composition: Cermet Weight: 60 mg Number of Turns: 11 Resistance: 2 kΩ Power Rating: 250 mW Width: 3.5 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 3.9 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVG5A202C01R00 - 1204896-PVG5A202C01R00 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204896-PVG5A202C01R 00 Packaging: Tape and Reel Termination: SMD/SMT Length: 4.8 mm Tolerance: 10 % Temperature Coefficient: 150 ppm/°C Military Standard: Not Composition: Cermet Weight: 60 mg Number of Turns: 11 Resistance: 2 kΩ Power Rating: 250 mW Width: 3.5 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 3.9 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204896-PVG5A202C01R00
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 4.8 mm
Tolerance: 10 %
Temperature Coefficient: 150 ppm/°C
Military Standard: Not
Composition: Cermet
Weight: 60 mg
Number of Turns: 11
Resistance: 2 kΩ
Power Rating: 250 mW
Width: 3.5 mm
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 3.9 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1204896-PVG5A202C01R00
Product Name PVG5A202C01R00
Technology / Construction Cermet
Resistance Range 2000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers