Murata Electronics Inrush Current Limiters (ICL) - PTGL20AS470H0D02BZ PTGL20AS470H0D02BZ

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 719972-PTGL20AS470H0 D02BZ Packaging: Bulk Tolerance: ±25% Lead Spacing: 0.394" (10.00mm) Diameter: 0.866" (22.00mm) Current - Steady State Max: 27A Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable R at 25°C: 47 Ohms
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 719972-PTGL20AS470H0 D02BZ Packaging: Bulk Tolerance: ±25% Lead Spacing: 0.394" (10.00mm) Diameter: 0.866" (22.00mm) Current - Steady State Max: 27A Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable R at 25°C: 47 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - PTGL20AS470H0D02BZ - 719972-PTGL20AS470H0D02BZ - Win Source Electronics
Laguna Hills, CA, United States
Inrush Current Limiters (ICL) - PTGL20AS470H0D02BZ
719972-PTGL20AS470H0D02BZ
Inrush Current Limiters (ICL) - PTGL20AS470H0D02BZ 719972-PTGL20AS470H0D02BZ
Manufacturer: Murata Electronics North America Win Source Part Number: 719972-PTGL20AS470H0 D02BZ Packaging: Bulk Tolerance: ±25% Lead Spacing: 0.394" (10.00mm) Diameter: 0.866" (22.00mm) Current - Steady State Max: 27A Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable R at 25°C: 47 Ohms

Manufacturer: Murata Electronics North America
Win Source Part Number: 719972-PTGL20AS470H0D02BZ
Packaging: Bulk
Tolerance: ±25%
Lead Spacing: 0.394" (10.00mm)
Diameter: 0.866" (22.00mm)
Current - Steady State Max: 27A
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
R at 25°C: 47 Ohms

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 719972-PTGL20AS470H0D02BZ
Product Name Inrush Current Limiters (ICL) - PTGL20AS470H0D02BZ
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Esd Protection Device, 5.5V, Dfn2510A; Clamping Voltage Vc Max Nexperia - 37AJ0503 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details
ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
4800W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-4800W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details