Murata Electronics Circuit Protection PTC Resettable Fuses PTGL14AS470H0B02BZ

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Circuit Protection PTC Resettable Fuses Series: POSISTOR®, PTGL Package: Bulk Product Status: Obsolete Type: Ceramic Voltage - Max: 280V Current - Max: 27 A Resistance - 25°C (Typ): 47 Ohms
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Circuit Protection PTC Resettable Fuses Series: POSISTOR®, PTGL Package: Bulk Product Status: Obsolete Type: Ceramic Voltage - Max: 280V Current - Max: 27 A Resistance - 25°C (Typ): 47 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection PTC Resettable Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection PTC Resettable Fuses
Circuit Protection PTC Resettable Fuses
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Circuit Protection PTC Resettable Fuses Series: POSISTOR®, PTGL Package: Bulk Product Status: Obsolete Type: Ceramic Voltage - Max: 280V Current - Max: 27 A Resistance - 25°C (Typ): 47 Ohms

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Circuit Protection PTC Resettable Fuses
Series: POSISTOR®, PTGL
Package: Bulk
Product Status: Obsolete
Type: Ceramic
Voltage - Max: 280V
Current - Max: 27 A
Resistance - 25°C (Typ): 47 Ohms

Buy Now Datasheet
Singapore, Singapore
280V Circuit Protection Fuse
150-PTGL14AS470H0B02BZ
280V Circuit Protection Fuse 150-PTGL14AS470H0B02BZ
PTC RESET FUSE 280V RADIAL DISC Product overview: PTGL14AS470H0B02BZ from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 280V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL14AS470H0B02 BZ can be used for catalog matching and distributor lookup.

PTC RESET FUSE 280V RADIAL DISC Product overview: PTGL14AS470H0B02BZ from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 280V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL14AS470H0B02BZ can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - PTGL14AS470H0B02BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL14AS470H0B02BZ
Circuit Protection - PTC Resettable Fuses PTGL14AS470H0B02BZ
PTC RESET FUSE 280V RADIAL DISC

PTC RESET FUSE 280V RADIAL DISC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PTGL14AS470H0B02BZ PTGL14AS470H0B02BZ
Product Name Circuit Protection PTC Resettable Fuses 280V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data