Murata Electronics 30V 870MA Circuit Protection Fuse PTGL13AR0R8H2B71B0

Description
PTC RESET FUSE 30V 870MA RADIAL Product overview: PTGL13AR0R8H2B71B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 870MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 870MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR0R8H2B71 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 870MA RADIAL Product overview: PTGL13AR0R8H2B71B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 870MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 870MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR0R8H2B71 B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 870MA Circuit Protection Fuse
150-PTGL13AR0R8H2B71B0
30V 870MA Circuit Protection Fuse 150-PTGL13AR0R8H2B71B0
PTC RESET FUSE 30V 870MA RADIAL Product overview: PTGL13AR0R8H2B71B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 870MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 870MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR0R8H2B71 B0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 870MA RADIAL Product overview: PTGL13AR0R8H2B71B0 from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 870MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 870MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PTGL13AR0R8H2B71B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1375682-PTGL13AR0R8H2B71B0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1375682-PTGL13AR0R8H2B71B0
Circuit Protection - PTC Resettable Fuses 1375682-PTGL13AR0R8H2B71B0
Win Source Part Number: 1375682-PTGL13AR0R8H 2B71B0 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -10°C ~ 60°C Fake Threat In the Open Market: 31 pct. Type: Ceramic MSL Level: Not Applicable Mfr: Murata Electronics Series: POSISTOR®, PTGL Package: Bulk Product Status: Obsolete Package / Case: Radial, Disc Base Product Number: PTGL13AR Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.532" Dia x 0.157" T (13.50mm x 4.00mm) Height - Seated (Max): 0.768" (19.50mm) ECCN: EAR99 Current - Max: 5.5 A Current - Hold (Ih) (Max): 870 mA Voltage - Max: 30V Current - Trip (It): 1.6 A Resistance - 25°C (Typ): 800 mOhms

Win Source Part Number: 1375682-PTGL13AR0R8H2B71B0
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 31 pct.
Type: Ceramic
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: POSISTOR®, PTGL
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Disc
Base Product Number: PTGL13AR
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.532" Dia x 0.157" T (13.50mm x 4.00mm)
Height - Seated (Max): 0.768" (19.50mm)
ECCN: EAR99
Current - Max: 5.5 A
Current - Hold (Ih) (Max): 870 mA
Voltage - Max: 30V
Current - Trip (It): 1.6 A
Resistance - 25°C (Typ): 800 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PTGL13AR0R8H2B71B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PTGL13AR0R8H2B71B0
Circuit Protection - PTC Resettable Fuses PTGL13AR0R8H2B71B0
PTC RESET FUSE 30V 870MA RADIAL

PTC RESET FUSE 30V 870MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PTGL13AR0R8H2B71B0 1375682-PTGL13AR0R8H2B71B0 PTGL13AR0R8H2B71B0
Product Name 30V 870MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110426 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers