Murata Electronics Custom Parts - Custom Parts (N - R) - PTGL09AR470M6B52B0 PTGL09AR470M6B52B0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168029-PTGL09AR470M 6B52B0 Termination: Radial Voltage Rating: 125 V Current Rating: 1 mA Tolerance: 20 % Height: 16 mm Resistance: 47 Ω Number of Pins: 2 Hold Current: 120 mA Trip Current: 200 mA Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 5.5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Current Rating: 500 mA Max Operating Temperature: 60 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168029-PTGL09AR470M 6B52B0 Termination: Radial Voltage Rating: 125 V Current Rating: 1 mA Tolerance: 20 % Height: 16 mm Resistance: 47 Ω Number of Pins: 2 Hold Current: 120 mA Trip Current: 200 mA Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 5.5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Current Rating: 500 mA Max Operating Temperature: 60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PTGL09AR470M6B52B0 - 1168029-PTGL09AR470M6B52B0 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PTGL09AR470M6B52B0
1168029-PTGL09AR470M6B52B0
Custom Parts - Custom Parts (N - R) - PTGL09AR470M6B52B0 1168029-PTGL09AR470M6B52B0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168029-PTGL09AR470M 6B52B0 Termination: Radial Voltage Rating: 125 V Current Rating: 1 mA Tolerance: 20 % Height: 16 mm Resistance: 47 Ω Number of Pins: 2 Hold Current: 120 mA Trip Current: 200 mA Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Depth: 5.5 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Current Rating: 500 mA Max Operating Temperature: 60 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168029-PTGL09AR470M6B52B0
Termination: Radial
Voltage Rating: 125 V
Current Rating: 1 mA
Tolerance: 20 %
Height: 16 mm
Resistance: 47 Ω
Number of Pins: 2
Hold Current: 120 mA
Trip Current: 200 mA
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 5.5 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Current Rating: 500 mA
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1168029-PTGL09AR470M6B52B0
Product Name Custom Parts - Custom Parts (N - R) - PTGL09AR470M6B52B0
Unlock Full Specs
to access all available technical data

Similar Products