Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BE222Q2N34BS PTFM04BE222Q2N34BS

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931061-PTFM04BE222Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 2.2 kOhms Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BE Categories: Sensors Case / Package: Radial Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931061-PTFM04BE222Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 2.2 kOhms Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BE Categories: Sensors Case / Package: Radial Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BE222Q2N34BS - 931061-PTFM04BE222Q2N34BS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BE222Q2N34BS
931061-PTFM04BE222Q2N34BS
Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BE222Q2N34BS 931061-PTFM04BE222Q2N34BS
Manufacturer: Murata Electronics North America Win Source Part Number: 931061-PTFM04BE222Q2 N34BS Series: Posistor® Operating Temperature Range: -10°C ~ 40°C Features: PTC Thermistor 2.2 kOhms Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Not For New Designs Family Name: PTFM04BE Categories: Sensors Case / Package: Radial Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070

Manufacturer: Murata Electronics North America
Win Source Part Number: 931061-PTFM04BE222Q2N34BS
Series: Posistor®
Operating Temperature Range: -10°C ~ 40°C
Features: PTC Thermistor 2.2 kOhms Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: PTFM04BE
Categories: Sensors
Case / Package: Radial Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 931061-PTFM04BE222Q2N34BS
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PTFM04BE222Q2N34BS
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details