Murata Electronics PTC Thermistors PTFM04BD471Q2N34BS

Description
PTC Thermistor 470 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - PTFM04BD471Q2N34BS-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
PTFM04BD471Q2N34BS-ND
PTC Thermistors PTFM04BD471Q2N34BS-ND
PTC Thermistor 470 Ohms Radial

PTC Thermistor 470 Ohms Radial

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - PTFM04BD471Q2N34BS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
PTFM04BD471Q2N34BS
Sensors, Transducers - Temperature Sensors - PTC Thermistors PTFM04BD471Q2N34BS
Win Source Part Number: 1375656-PTFM04BD471Q 2N34BS Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: -10°C ~ 40°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: Posistor® Package: Bulk Product Status: Obsolete Package / Case: Radial Supplier Device Package: Radial Lead Base Product Number: PTFM04BD Mounting Type: Through Hole HTSUS: 8533.40.8070 ECCN: EAR99 Resistance @ 25°C: 470 Ohms

Win Source Part Number: 1375656-PTFM04BD471Q2N34BS
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -10°C ~ 40°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: Posistor®
Package: Bulk
Product Status: Obsolete
Package / Case: Radial
Supplier Device Package: Radial Lead
Base Product Number: PTFM04BD
Mounting Type: Through Hole
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance @ 25°C: 470 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number PTFM04BD471Q2N34BS-ND PTFM04BD471Q2N34BS
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 11028265-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details