Murata Electronics 30V 120MA Circuit Protection Fuse PRG21BC6R8MM1RA

Description
PTC RESET FUSE 30V 120MA 0805 Product overview: PRG21BC6R8MM1RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21BC6R8MM1RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 120MA 0805 Product overview: PRG21BC6R8MM1RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21BC6R8MM1RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 120MA Circuit Protection Fuse
150-PRG21BC6R8MM1RA
30V 120MA Circuit Protection Fuse 150-PRG21BC6R8MM1RA
PTC RESET FUSE 30V 120MA 0805 Product overview: PRG21BC6R8MM1RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21BC6R8MM1RA can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 120MA 0805 Product overview: PRG21BC6R8MM1RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 120MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 120MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21BC6R8MM1RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - PRG21BC6R8MM1RA - 1089936-PRG21BC6R8MM1RA - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - PRG21BC6R8MM1RA
1089936-PRG21BC6R8MM1RA
PTC Resettable Fuses - PRG21BC6R8MM1RA 1089936-PRG21BC6R8MM1RA
Manufacturer: Murata Electronics North America Win Source Part Number: 1089936-PRG21BC6R8MM 1RA Packaging: Reel - TR Type: Ceramic Approvals: UL Mounting: SMD (SMT) Thickness (Max): 0.043" (1.10mm) Voltage - Max: 30V Current - Max: 5.5A Current - Hold (Ih) (Max): 120mA Current - Trip (It): 260mA Categories: Circuit Protection Status: Active Temperature Range - Operating: -20°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Resistance - 25°C (Typ): 6.8 Ohm Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1089936-PRG21BC6R8MM1RA
Packaging: Reel - TR
Type: Ceramic
Approvals: UL
Mounting: SMD (SMT)
Thickness (Max): 0.043" (1.10mm)
Voltage - Max: 30V
Current - Max: 5.5A
Current - Hold (Ih) (Max): 120mA
Current - Trip (It): 260mA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -20°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Resistance - 25°C (Typ): 6.8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - PRG21BC6R8MM1RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PRG21BC6R8MM1RA
Circuit Protection - PTC Resettable Fuses PRG21BC6R8MM1RA
PTC RESET FUSE 30V 120MA 0805

PTC RESET FUSE 30V 120MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-PRG21BC6R8MM1RA 1089936-PRG21BC6R8MM1RA PRG21BC6R8MM1RA
Product Name 30V 120MA Circuit Protection Fuse PTC Resettable Fuses - PRG21BC6R8MM1RA Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuses - 002625109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Fuses - 486-1221-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details