Murata Electronics Circuit Protection - PTC Resettable Fuses PRG21AR4R7MS5RA

Description
Win Source Part Number: 1375673-PRG21AR4R7MS 5RA Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR®, PRG Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0805 (2012 Metric) Base Product Number: PRG21AR Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Thickness (Max): 0.043" (1.10mm) Current - Max: 4.26 A Current - Hold (Ih) (Max): 205 mA Voltage - Max: 16V Current - Trip (It): 390 mA Resistance - 25°C (Typ): 4.7 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1375673-PRG21AR4R7MS 5RA Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR®, PRG Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0805 (2012 Metric) Base Product Number: PRG21AR Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Thickness (Max): 0.043" (1.10mm) Current - Max: 4.26 A Current - Hold (Ih) (Max): 205 mA Voltage - Max: 16V Current - Trip (It): 390 mA Resistance - 25°C (Typ): 4.7 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1375673-PRG21AR4R7MS5RA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1375673-PRG21AR4R7MS5RA
Circuit Protection - PTC Resettable Fuses 1375673-PRG21AR4R7MS5RA
Win Source Part Number: 1375673-PRG21AR4R7MS 5RA Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: POSISTOR®, PRG Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0805 (2012 Metric) Base Product Number: PRG21AR Mounting Type: Surface Mount HTSUS: 8533.40.8070 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Thickness (Max): 0.043" (1.10mm) Current - Max: 4.26 A Current - Hold (Ih) (Max): 205 mA Voltage - Max: 16V Current - Trip (It): 390 mA Resistance - 25°C (Typ): 4.7 Ohms

Win Source Part Number: 1375673-PRG21AR4R7MS5RA
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: POSISTOR®, PRG
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0805 (2012 Metric)
Base Product Number: PRG21AR
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Thickness (Max): 0.043" (1.10mm)
Current - Max: 4.26 A
Current - Hold (Ih) (Max): 205 mA
Voltage - Max: 16V
Current - Trip (It): 390 mA
Resistance - 25°C (Typ): 4.7 Ohms

Buy Now Datasheet
Singapore, Singapore
16V 205MA Circuit Protection Fuse
150-PRG21AR4R7MS5RA
16V 205MA Circuit Protection Fuse 150-PRG21AR4R7MS5RA
PTC RESET FUSE 16V 205MA 0805 Product overview: PRG21AR4R7MS5RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 205MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 205MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21AR4R7MS5RA can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 205MA 0805 Product overview: PRG21AR4R7MS5RA from Murata Electronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 205MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 205MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-PRG21AR4R7MS5RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - PRG21AR4R7MS5RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
PRG21AR4R7MS5RA
Circuit Protection - PTC Resettable Fuses PRG21AR4R7MS5RA
PTC RESET FUSE 16V 205MA 0805

PTC RESET FUSE 16V 205MA 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1375673-PRG21AR4R7MS5RA 150-PRG21AR4R7MS5RA PRG21AR4R7MS5RA
Product Name Circuit Protection - PTC Resettable Fuses 16V 205MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 004110136 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details