Murata Electronics Sensors, Transducers - Temperature Sensors - PTC Thermistors PRF21BE471QB5RA

Description
Win Source Part Number: 965334-PRF21BE471QB5 RA Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: POSISTOR® PRF18/21 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -20°C ~ 100°C Alternative Parts (Cross-Reference): NTC0805J470R; NCP21XQ471J03RA; PRF21AS471QB5RA; PTCSS12T141DTE; B57620C471K62; PRF21BD471QB5RA; B59641A145A62; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-8504-2,PRF21BE47 1QB5RA-ND,490-8504-6 ,490-8504-1 Base Product Number: PRF21BE Resistance @ 25°C: 470 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 965334-PRF21BE471QB5 RA Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: POSISTOR® PRF18/21 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -20°C ~ 100°C Alternative Parts (Cross-Reference): NTC0805J470R; NCP21XQ471J03RA; PRF21AS471QB5RA; PTCSS12T141DTE; B57620C471K62; PRF21BD471QB5RA; B59641A145A62; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-8504-2,PRF21BE47 1QB5RA-ND,490-8504-6 ,490-8504-1 Base Product Number: PRF21BE Resistance @ 25°C: 470 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 965334-PRF21BE471QB5RA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
965334-PRF21BE471QB5RA
Sensors, Transducers - Temperature Sensors - PTC Thermistors 965334-PRF21BE471QB5RA
Win Source Part Number: 965334-PRF21BE471QB5 RA Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: POSISTOR® PRF18/21 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -20°C ~ 100°C Alternative Parts (Cross-Reference): NTC0805J470R; NCP21XQ471J03RA; PRF21AS471QB5RA; PTCSS12T141DTE; B57620C471K62; PRF21BD471QB5RA; B59641A145A62; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Murata Electronics Other Names: 490-8504-2,PRF21BE47 1QB5RA-ND,490-8504-6 ,490-8504-1 Base Product Number: PRF21BE Resistance @ 25°C: 470 Ohms

Win Source Part Number: 965334-PRF21BE471QB5RA
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: POSISTOR® PRF18/21
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Resistance Tolerance: ±50%
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -20°C ~ 100°C
Alternative Parts (Cross-Reference): NTC0805J470R; NCP21XQ471J03RA; PRF21AS471QB5RA; PTCSS12T141DTE; B57620C471K62; PRF21BD471QB5RA; B59641A145A62;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Murata Electronics
Other Names: 490-8504-2,PRF21BE471QB5RA-ND,490-8504-6,490-8504-1
Base Product Number: PRF21BE
Resistance @ 25°C: 470 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 965334-PRF21BE471QB5RA
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details