Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471QB5RB PRF18BE471QB5RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850619-PRF18BE471QB5 RB Series: POSISTOR® PRF18/21 Features: PTC Thermistor 470 Ohms Package: Reel - TR Family Name: PRF18BE Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8502-6, 490-8502-1, PRF18BE471QB5RB-ND, 490-8502-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 850619-PRF18BE471QB5 RB Series: POSISTOR® PRF18/21 Features: PTC Thermistor 470 Ohms Package: Reel - TR Family Name: PRF18BE Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8502-6, 490-8502-1, PRF18BE471QB5RB-ND, 490-8502-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471QB5RB - 850619-PRF18BE471QB5RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471QB5RB
850619-PRF18BE471QB5RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471QB5RB 850619-PRF18BE471QB5RB
Manufacturer: Murata Electronics North America Win Source Part Number: 850619-PRF18BE471QB5 RB Series: POSISTOR® PRF18/21 Features: PTC Thermistor 470 Ohms Package: Reel - TR Family Name: PRF18BE Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8533.40.8070 Other Part Number: 490-8502-6, 490-8502-1, PRF18BE471QB5RB-ND, 490-8502-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 850619-PRF18BE471QB5RB
Series: POSISTOR® PRF18/21
Features: PTC Thermistor 470 Ohms
Package: Reel - TR
Family Name: PRF18BE
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8533.40.8070
Other Part Number: 490-8502-6, 490-8502-1, PRF18BE471QB5RB-ND, 490-8502-2

Buy Now Datasheet
PTC Thermistors - PRF18BE471QB5RB - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF18BE471QB5RB
PTC Thermistors PRF18BE471QB5RB
THERMISTOR PTC 470 OHM 50% 0603

THERMISTOR PTC 470 OHM 50% 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 850619-PRF18BE471QB5RB PRF18BE471QB5RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BE471QB5RB PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1908067 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers