Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471QB5RB PRF18BC471QB5RB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 004453-PRF18BC471QB5 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 130°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 004453-PRF18BC471QB5 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 130°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471QB5RB - 004453-PRF18BC471QB5RB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471QB5RB
004453-PRF18BC471QB5RB
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471QB5RB 004453-PRF18BC471QB5RB
Manufacturer: Murata Electronics North America Win Source Part Number: 004453-PRF18BC471QB5 RB Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 470 Resistance Tolerance: ±50% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 130°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Murata Electronics North America
Win Source Part Number: 004453-PRF18BC471QB5RB
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 470
Resistance Tolerance: ±50%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 130°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
PTC Thermistors - PRF18BC471QB5RB - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF18BC471QB5RB
PTC Thermistors PRF18BC471QB5RB
THERMISTOR PTC 470 OHM 50% 0603

THERMISTOR PTC 470 OHM 50% 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 004453-PRF18BC471QB5RB PRF18BC471QB5RB
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF18BC471QB5RB PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details