PTC Thermistor 470 Ohms 0603 (1608 Metric)
PTC Thermistor 470 Ohms 0603 (1608 Metric)
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Win Source Part Number: 1375676-PRF18BB471QS
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -20°C ~ 140°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: POSISTOR® PRF18/21
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: PRF18BB
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
ECCN: EAR99
Resistance Tolerance: ±50%
Resistance @ 25°C: 470 Ohms
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 490-17922-2-ND | PRF18BB471QS5RB |
| Product Name | PTC Thermistors | Sensors, Transducers - Temperature Sensors - PTC Thermistors |
| Package / Electrode Type | Chip/Surface |