Murata Electronics Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BE103RB6RC PRF15BE103RB6RC

Description
Manufacturer: Murata Electronics Win Source Part Number: 801452-PRF15BE103RB6 RC Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±5°C Supplier Device Package: 0402 Temperature Range - Operating: -20°C ~ 95°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance at 25°C: 10 kOhms
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801452-PRF15BE103RB6 RC Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±5°C Supplier Device Package: 0402 Temperature Range - Operating: -20°C ~ 95°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance at 25°C: 10 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BE103RB6RC - 801452-PRF15BE103RB6RC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BE103RB6RC
801452-PRF15BE103RB6RC
Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BE103RB6RC 801452-PRF15BE103RB6RC
Manufacturer: Murata Electronics Win Source Part Number: 801452-PRF15BE103RB6 RC Packaging: Reel Mounting Style: SMD Resistance Tolerance: ±5°C Supplier Device Package: 0402 Temperature Range - Operating: -20°C ~ 95°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Resistance at 25°C: 10 kOhms

Manufacturer: Murata Electronics
Win Source Part Number: 801452-PRF15BE103RB6RC
Packaging: Reel
Mounting Style: SMD
Resistance Tolerance: ±5°C
Supplier Device Package: 0402
Temperature Range - Operating: -20°C ~ 95°C
Manufacturer Package: 0402
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Resistance at 25°C: 10 kOhms

Buy Now
PTC Thermistors - PRF15BE103RB6RC - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
PRF15BE103RB6RC
PTC Thermistors PRF15BE103RB6RC
THERMISTOR PTC 10K OHM 0402

THERMISTOR PTC 10K OHM 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 801452-PRF15BE103RB6RC PRF15BE103RB6RC
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - PRF15BE103RB6RC PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details