Murata Power Solutions AC DC Converters PQU650-54

Description
Open Frame AC DC Converters 1 Output 54V 12.1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 54V 12.1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-PQU650-54-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-PQU650-54-ND
AC DC Converters 811-PQU650-54-ND
Open Frame AC DC Converters 1 Output 54V 12.1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 54V 12.1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A Rohs Compliant Murata Power Solutions - 65AH9245 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A Rohs Compliant Murata Power Solutions
65AH9245
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A Rohs Compliant Murata Power Solutions 65AH9245
POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions - 39AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions
39AH6997
Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions 39AH6997
POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 54V, 12.1A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):650W @ 300LFM; Power Rating (Convection Cooling):450W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-PQU650-54-ND 65AH9245 39AH6997
Product Name AC DC Converters Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A Rohs Compliant Murata Power Solutions Power Supply, Ac-Dc, 1 O/p, 54V, 12.1A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DCR20-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details