CMC 1.8A 2LN 500OHM SMD AEC-Q200 Product overview: PLT5BPH5013R1SNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.8A, 500OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 1.8A, 500OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT5BPH5013R1SNL
Win Source Part Number: 1276452-PLT5BPH5013R
Category: Filters>Common Mode Chokes
Series: PLT5BPH
Package: Tape & Reel
Voltage Rating - DC: 80V
Current Rating (Max): 1.8A
Standard Package: 300
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.197" (5.00mm)
Number of Lines: 2
Impedance @ Frequency: 500 Ohms @ 10 MHz
DC Resistance (DCR) (Max): 22.1mOhm
Package / Case: Vertical, 4 PC Pad
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-10979-2,490-1097
Base Product Number: PLT5BPH
2 Line Common Mode Choke Surface Mount 500 Ohms @ 10MHz 1.8A DCR 22.1mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 10MHz 1.8A DCR 22.1mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 10MHz 1.8A DCR 22.1mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PLT5BPH5013R1SNL | 1276452-PLT5BPH5013R1SNL | 490-10979-6-ND |
| Product Name | Automotive SMD 1.8A 500OHM Inductor and Choke | Filters - Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Line | ||
| Inductance Tolerance | 30 (+/- %) | ||
| Impedance | 500 ohms | 500 ohms |