2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 2.9A DCR 5mOhm (Typ)
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 2.9A DCR 5mOhm (Typ)
2 Line Common Mode Choke Surface Mount 100 Ohms @ 10MHz 2.9A DCR 5mOhm (Typ)
CMC 2.9A 2LN 100OHM SMD AEC-Q200 Product overview: PLT5BPH1015R6SNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.9A, 100OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.9A, 100OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT5BPH1015R6SNL
Win Source Part Number: 1369398-PLT5BPH1015R
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: PLT5BPH
Package: Tape & Reel
Product Status: Active
Package / Case: Vertical, 4 PC Pad
Base Product Number: PLT5BPH
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 80V
Height (Max): 0.197" (5.00mm)
Number of Lines: 2
Impedance @ Frequency: 100 Ohms @ 10 MHz
Current Rating (Max): 2.9A
DC Resistance (DCR) (Max): 5mOhm (Typ)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-10976-6-ND | 839-PLT5BPH1015R6SNL | 1369398-PLT5BPH1015R6SNL |
| Product Name | Common Mode Chokes | Automotive SMD 2.9A 100OHM Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0050 ohms | 0.0050 ohms | |
| Rated DC Current | 2900 milliamps | 2900 milliamps |