2 Line Common Mode Choke Through Hole 400 Ohms @ 10MHz 10A DCR 4.1mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-18635-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |