CMC 10A 2LN 500 OHM SMD AEC-Q200 Product overview: PLT10HH501100PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10A, 500 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10A, 500 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH501100PNL
2 Line Common Mode Choke Surface Mount 500 Ohms @ 10MHz 10A DCR 4.1mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 10MHz 10A DCR 4.1mOhm
2 Line Common Mode Choke Surface Mount 500 Ohms @ 10MHz 10A DCR 4.1mOhm
Win Source Part Number: 1174333-PLT10HH50110
Category: Filters>Common Mode Chokes
Series: PLT10H
Package: Tape & Reel
Voltage Rating - DC: 100V
Current Rating (Max): 10A
Standard Package: 125
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.370" (9.40mm)
Number of Lines: 2
Impedance @ Frequency: 500 Ohms @ 10 MHz
DC Resistance (DCR) (Max): 4.1mOhm
Package / Case: Vertical, 4 PC Pad
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.508" L x 0.358" W (12.90mm x 9.10mm)
Alternative Parts (Cross-Reference): PLT10HH501100PNL.; PLT10HH501100PNL..;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-7736-2,490-7736,
Base Product Number: PLT10HH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PLT10HH501100PNL | 490-7736-6-ND | 1174333-PLT10HH501100PNL |
| Product Name | Automotive SMD 10A 500 OHM Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Line | ||
| Inductance Range | 9 microH | ||
| Impedance | 500 ohms | 500 ohms |