Murata Electronics Common Mode Chokes PLT10HH401100PNL

Description
2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 490-11859-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-11859-2-ND
Common Mode Chokes 490-11859-2-ND
2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm

2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm

Buy Now Datasheet
Common Mode Chokes - 490-11859-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-11859-1-ND
Common Mode Chokes 490-11859-1-ND
2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm

2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm

Buy Now Datasheet
Common Mode Chokes - 490-11859-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
490-11859-6-ND
Common Mode Chokes 490-11859-6-ND
2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm

2 Line Common Mode Choke Surface Mount 400 Ohms @ 10MHz 10A DCR 4.1mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - PLT10HH401100PNL
889985-PLT10HH401100PNL
Common Mode Chokes - PLT10HH401100PNL 889985-PLT10HH401100PNL
Manufacturer: Murata Electronics North America Win Source Part Number: 889985-PLT10HH401100 PNL Series: PLT10H Operating Temperature Range: -55°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 400 Ohms @ 10 MHz 10A DCR 4.1mOhm Package: Vertical, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Family Name: PLT10HH Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: PLT10HH401100PNL-ND, 490-11859, 490-11859-ND, 490-11859-6, 490-11859-2, 490-11859-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 889985-PLT10HH401100PNL
Series: PLT10H
Operating Temperature Range: -55°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 400 Ohms @ 10 MHz 10A DCR 4.1mOhm
Package: Vertical, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PLT10HH
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: PLT10HH401100PNL-ND, 490-11859, 490-11859-ND, 490-11859-6, 490-11859-2, 490-11859-1

Buy Now Datasheet
Automotive SMD 10A 400 OHM Inductor and Choke - 839-PLT10HH401100PNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10A 400 OHM Inductor and Choke
839-PLT10HH401100PNL
Automotive SMD 10A 400 OHM Inductor and Choke 839-PLT10HH401100PNL
CMC 10A 2LN 400 OHM SMD AEC-Q200 Product overview: PLT10HH401100PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10A, 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10A, 400 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH401100PNL can be used for catalog matching and distributor lookup.

CMC 10A 2LN 400 OHM SMD AEC-Q200 Product overview: PLT10HH401100PNL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10A, 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10A, 400 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PLT10HH401100PNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11859-2-ND 889985-PLT10HH401100PNL 839-PLT10HH401100PNL
Product Name Common Mode Chokes Common Mode Chokes - PLT10HH401100PNL Automotive SMD 10A 400 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0041 ohms
Rated DC Current 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details